Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.03
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$7.07
|
6
in stock
|
Buy Now | |
Future Electronics
from US$3.15
|
-
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
Distrelec
from US$4.27
|
-
|
Buy Now | |
TE Store
from US$4.89
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .246in, 6.24mm |
Number of Signal Positions | 0 |
Number of Power Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Silver |
Contact Retention | With |
Contact Mating Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 76.2µin, 3µm |
Contact Current Rating (Max) | 20A |
Height | .94in, 24.1mm |
Length | .69in, 17.6mm |
Wire Size | 2.5 – 4mm², 12 – 14AWG, 12 – 14CMA |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 60VAC, 60VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .307in, 7.8mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Locking Latch |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
Packaging Method | Tray |
Packaging Quantity | 70 |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Receptacle |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power To The Board 2X2 Power Unshielded |Amp Te Connectivity 2173200-1 | Newark Electronics |
ELCON MINI 4P CABLE CONN | Future Electronics |
AMP2173200-1 | Avnet America |
ELCON MINI 4P CABLE CONN, TRAY PACKAGED, Rectangular Power Connectors | TE Connectivity 2173200-1 | RS Americas |
TE Connectivity - AMP ELCON MINI 4P CABLE CONNTRAY PACKAGED | Distrelec |
Special Order: ELCON MINI 4P CABLE CONN,TRAY PACKAGED Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 7.8 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 2173200-1 | Internal Number: 2173200-1 | 7.8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2173200-1?
Additional datasheets, footprints and schematics for 2173200-1 are listed on our Part Details page. You can also find images and similar parts to 2173200-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2173200-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2173200-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2173200-1 fall under?
The 2173200-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2173200-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2173200-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2173200-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2173200-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2173200-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2173200-1 often in real-time on the comparison pages.
What if I can't find stock of 2173200-1?
You can fill out our help required form which you can use to request a quote for 2173200-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.