Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.85
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .246in, 6.24mm |
Number of Positions | 4 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Contact Retention | With |
Contact Mating Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 3µm, 76.2µin |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 20A |
Wire Size | 2.5 – 4mm², 12 – 14AWG, 12 – 14CMA |
Operating Voltage | 60VDC, 60VAC |
Centerline (Pitch) | 7.8mm, .307in |
Housing Color | Black |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Tray |
Product Type | Receptacle |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 2173200-2?
Additional datasheets, footprints and schematics for 2173200-2 are listed on our Part Details page. You can also find images and similar parts to 2173200-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2173200-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2173200-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2173200-2 fall under?
The 2173200-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2173200-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2173200-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2173200-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2173200-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2173200-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2173200-2 often in real-time on the comparison pages.
What if I can't find stock of 2173200-2?
You can fill out our help required form which you can use to request a quote for 2173200-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.