Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.29
|
46
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
4,154
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
501
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$17.70
|
20
in stock
|
Buy Now | |
element14
from US$34.38
|
20
in stock
|
Buy Now |
Marker Type | Tie On Write On Plate |
---|---|
Legend | - |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 19.1mm x 38.1mm |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | Nylon (Polyamide) |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Open |
---|---|
Cable Diameter Max | 4.776mm |
Grommet Material | Rubber |
Mounting Hole Dia | 7.938mm |
Panel Thickness Max | 1.6mm |
Grommet Colour | Black |
Accessory Type | Grommet |
RoHS Compliant | Yes |
Grommet, Round 3/16, OD 7/16, Mount Hole 5/16, Buna-S Synthetic Rubber, Black | Abbatron / HH Smith 2172 | RS Americas |
GROM 2172 RBR | Heilind Electronics |
Open Grommet | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2172?
Additional datasheets, footprints and schematics for 2172 are listed on our Part Details page. You can also find images and similar parts to 2172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2172 fall under?
The 2172 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2172 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2172 you can contact the distributor directly for product support, shipping queries etc.
Is the 2172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2172 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Farnell and Newark Electronics have stock available or on a lead time for 2172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2172 often in real-time on the comparison pages.
What if I can't find stock of 2172?
You can fill out our help required form which you can use to request a quote for 2172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.