Clip On Wire Markers / Tie On Wire Markers
Parts from Clip On Wire Markers / Tie On Wire Markers Category

SNAP-ON MARKER, 2.8MM, ORG/BLK 3, PK200; Marker Type:Snap On Pre Printed; Legend:3; Legend Colour:Black; Marker Colour:Orange; Marker Dimensions:5mm x 3mm; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes

SNAP-ON MARKER, 2.8MM, GRN/WHT 5, PK200; Marker Type:Snap On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:5mm x 3mm; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes

SNAP-ON MARKER, 2.8MM, VLT/WHT 7, PK200; Marker Type:Snap On Pre Printed; Legend:7; Legend Colour:White; Marker Colour:Violet; Marker Dimensions:5mm x 3mm; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes

CABLE MARKERS, K-TYPE, LEGEND 1 ,4.2-10MM CABLE DIAMETER; Cable Diameter Min:4.2mm; Cable Diameter Max:10mm; Marker Dimensions:6mm x 60mm; Legend:1; Legend Colour:Black; Marker Colour:Yellow; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

CABLE MARKERS, K-TYPE, 5, 4.2-10MM DIAMETER, REEL500; Marker Type:Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4mm; Product Range:- RoHS Compliant: Yes

CABLE MARKER TAGS, 19.05MM W X 76.2MM H, PE, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:19.05mm x 76.2mm; Cable Diameter Max:-; Cable Diameter Min:-; Product Range:- RoHS Compliant: Yes