Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
11,900
in stock
|
Buy Now | |
element14
from US$0.16
|
11,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,616
in stock
|
Buy Now | |
TE Store
from US$0.10
|
1,177
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in |
---|---|
Terminal & Splice Type | Tab |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Mating Tab Width | .047in, 1.2mm |
Wire Size Search | .25mm², 22AWG, .35mm², .3mm² |
Wire Insulation Diameter | .043 – .063in, 1.1 – 1.6mm |
Wire Size | 24 – 22AWG, .25 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
AUTOMATIVE CONTACT, TAB, CRIMP, 23-22AWG | element14 |
Automative Contact, Tab, Crimp, 23-22Awg | Newark Electronics |
MCON 1.2 CB TAB SWS AG Terminal Type: Tab Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Tab 1.2 mm .047" .6 mm | Mcon Receptacle And Tab | Part Number: 2141114-3 | Internal Number: 2141114-3 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Connector, Mcon 1.2 Cb Tab Sws Ag | TE Connectivity 2141114-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | MCON Series |
RoHS: | Unknown |
Product Range | MCON Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 23AWG |
Wire Size AWG Max | 22AWG |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2141114-3?
Additional datasheets, footprints and schematics for 2141114-3 are listed on our Part Details page. You can also find images and similar parts to 2141114-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141114-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141114-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141114-3 fall under?
The 2141114-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2141114-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141114-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141114-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141114-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TE Store and Avnet America have stock available or on a lead time for 2141114-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141114-3 often in real-time on the comparison pages.
What if I can't find stock of 2141114-3?
You can fill out our help required form which you can use to request a quote for 2141114-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.