Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393239-6 |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.21
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
14,920
in stock
|
Buy Now | |
Rapid Electronics
from US$2.43
|
1,720
in stock
|
Buy Now | |
element14
from US$2.57
|
1,280
in stock
|
Buy Now | |
Schukat Electronic
from US$2.27
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.84
|
194
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
Boersig
from US$2.11
|
-
|
Buy Now | |
TTI Europe
from US$1.55
|
-
|
Buy Now | |
Sager
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 12A |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Limiting Breaking Current | 12A |
Contact Limiting Making Current | 25A |
Coil Resistance | 360Ω |
Coil Power Rating DC | 400mW |
Contact Limiting Continuous Current | 12A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
RT1 Series SPST-NO 12 A 12 V Non Latching PC Pin Through Hole Power Relay | Future Electronics |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
POWER RELAY, SPST-NO, 12A, 250V, TH | element14 |
Relay SPST-NO 12A 12V 360R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RT1 1NO 12A DC 12V 360Ohm | Distrelec |
Rt134012 |Amp Te Connectivity 2-1393239-6 | Newark Electronics |
Electromechanical Relay SPST-NO 12A 12VDC 360Ohm Through Hole | Avnet America |
POWER RELAY 12V 12A 1NO THT | TTI Europe |
General Purpose Relays SPST-NO 12VDC 8A | Sager |
Where can I find additional details, specifications and documents for a 2-1393239-6?
Additional datasheets, footprints and schematics for 2-1393239-6 are listed on our Part Details page. You can also find images and similar parts to 2-1393239-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393239-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393239-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393239-6 fall under?
The 2-1393239-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393239-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393239-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393239-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393239-6 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, element14, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for 2-1393239-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393239-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1393239-6?
You can fill out our help required form which you can use to request a quote for 2-1393239-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.