Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.39
|
74
in stock
|
Buy Now | |
TE Store
from US$16.04
|
510
in stock
|
Buy Now | |
RS
from US$10.64
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$16.13
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$17.88
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
74
in stock
|
Buy Now | |
Heilind Electronics
from US$10.53
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.53
|
15
in stock
|
Buy Now | |
Avnet America
from US$9.83
|
-
|
Buy Now | |
RS Americas
from US$11.17
|
-
|
Buy Now | |
Boersig
from US$10.55
|
-
|
Buy Now | |
TTI Europe
from US$7.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Screw & Hole Thread Size | 15/16-20 |
Comment | Kit for Sockets, Kit includes (1) Gang Seal and (1) Pressure Plate marked for cavity identification. |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Wire Entry Seal Kit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CPC SEAL KIT,UNASSM,SZ 17-14 Connector Seal & Plug Type: Wire Entry Seal Kit Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Number of Positions: 14 Operating Temperature Range: -55 – 105 °C Wire Entry Seal Kit Max Temp: 105 °C | Sealed Accessories For Cpc Series 5 | Part Number: 213919-1 | Internal Number: 213919-1 | TE Connectivity | TE Store |
CPC SEAL KIT UNASSM SZ 17-14 | RS |
Standard Circular Conn Cpc Seal Kit Unassm Sz Rohs Compliant: Yes |Amp Te Connectivity 213919-1 | Newark Electronics |
Standard Circular Conn CPC SEAL KIT UNASSM SZ | Rapid Electronics |
TE Connectivity - AMP CPC SEAL KITUNASSMSZ 17-14 | Distrelec |
CPC SEAL KITUNASSMSZ 17-14 | Heilind Electronics |
Connector Accessories Wire Entry Seal Kit Socket 14 POS Nylon Black Individual | Avnet America |
Seal Kit, Wire Entry, 17, 14, 15/16-20 UNEF-2B, 0.075 to 0.125 in., Nylon | TE Connectivity 213919-1 | RS Americas |
Where can I find additional details, specifications and documents for a 213919-1?
Additional datasheets, footprints and schematics for 213919-1 are listed on our Part Details page. You can also find images and similar parts to 213919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213919-1 fall under?
The 213919-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 213919-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213919-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 213919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213919-1 often in real-time on the comparison pages.
What if I can't find stock of 213919-1?
You can fill out our help required form which you can use to request a quote for 213919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.