Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .025in, .64mm |
Height | .511in, 12.97mm |
Length | 1.25in, 31.75mm |
Width | 9.45mm, .372in |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
2P GENERATION Y Cap, Single-Pi Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Automotive Housing | Part Number: 2138558-2 | Internal Number: 2138558-2 | TE Connectivity | TE Store |
Automotive Housing, Plug, 2Pos, Grey Rohs Compliant: Yes |Te Connectivity 2138558-2 | Newark Electronics |
2P GENERATION Y CAP, SINGLE-PI | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 2POS, GREY | element14 |
Where can I find additional details, specifications and documents for a 2138558-2?
Additional datasheets, footprints and schematics for 2138558-2 are listed on our Part Details page. You can also find images and similar parts to 2138558-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138558-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138558-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138558-2 fall under?
The 2138558-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138558-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138558-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138558-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138558-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 2138558-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138558-2 often in real-time on the comparison pages.
What if I can't find stock of 2138558-2?
You can fill out our help required form which you can use to request a quote for 2138558-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.