Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
36
in stock
|
Buy Now | |
element14
from US$2.90
|
4,828
in stock
|
Buy Now | |
Farnell
from US$1.40
|
4,828
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,600
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
1,170
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
355
in stock
|
Buy Now | |
TE Store
from US$1.04
|
339
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
273
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$1.66
|
-
|
Buy Now | |
TTI Europe
from US$1.29
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Material | PBT |
Color | Black |
Number of Positions | 8 |
Degree of Protection | IP69 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Strain Relief | With |
Accessory Type | Backshell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
BACKSHELL, 8POS, 180DEG, PBT | element14 |
Strain Relief,8 Position Ampseal Rohs Compliant: Yes |Te Connectivity 2138529-1 | Newark Electronics |
STRAIN RELIEF,8 POS AMPSEAL | Heilind Electronics |
Automotive Conn Strain Relief 8 pos one half | Rapid Electronics |
STRAIN RELIEF,8 POSITION AMPSEAL Connector Backshell Product Type: Backshell Primary Product Material: PBT Number of Positions: 8 Sealable: No Operating Temperature Range: -40 – 221 °F Backshell PBT 8 | Ampseal Backshell | Part Number: 2138529-1 | Internal Number: 2138529-1 | TE Connectivity | TE Store |
CONNECTOR STRAIN RELIEF,8 POSITION AMPSEAL | Future Electronics |
Wire Relief 8 Position for AMPSEAL Connectors Polybutylene Terephthalate Black | Avnet America |
Automotive Connector, Strain Relief, F 8 Position Ampseal | TE Connectivity 2138529-1 | RS Americas |
STRAIN RELIEF,8 POSITION AMPSE | TTI Europe |
Where can I find additional details, specifications and documents for a 2138529-1?
Additional datasheets, footprints and schematics for 2138529-1 are listed on our Part Details page. You can also find images and similar parts to 2138529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138529-1 fall under?
The 2138529-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2138529-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138529-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 2138529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138529-1 often in real-time on the comparison pages.
What if I can't find stock of 2138529-1?
You can fill out our help required form which you can use to request a quote for 2138529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.