Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.78
|
726
in stock
|
Buy Now | |
Farnell
from US$12.20
|
726
in stock
|
Buy Now | |
RS Americas
from US$2.90
|
679
in stock
|
Buy Now | |
Conrad
from US$18.29
|
168
in stock
|
Buy Now | |
TE Store
from US$14.73
|
47
in stock
|
Buy Now | |
Avnet America
from US$8.69
|
-
|
Buy Now | |
element14
from US$9.88
|
-
|
Buy Now | |
Boersig
from US$8.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 8 |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Contact Mating Area Plating Material | Silver |
Contact Retention Within Housing | With |
Contact Base Material | Copper |
Wire Size | 14 – 12AWG, 2 – 3mm² |
Test Current | 45A |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Power |
For Use With | CPC Connectors |
Wire Type | Stranded |
Packaging Method | Carton |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Board |
Termination Type | Crimp |
Contact, Socket, 14-12Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 14-12AWG, CRIMP | Farnell |
Multimate Series Female Contact 1Way For Use w/MP Circular Plastic Connecto5 & 6 | TE Connectivity 213847-3 | RS Americas |
AWG: 14 - 12 | Conrad |
POWERBAND CONT ASSY,SILVER PLT Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Silver 600 VAC | Powerband Contact | Part Number: 213847-3 | Internal Number: 213847-3 | TE Connectivity | TE Store |
AgPt power socket contact,12-14awg | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | POWERBAND Series |
RoHS: | Unknown |
Product Range | POWERBAND Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | 0.125 POWERBAND Contact Series Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | ASAE NEMA SAE UL |
Cable Diameter Max | 6.6mm |
Cable Diameter Min | 1.63mm |
Contact Size | 12 |
Contact Termination | Crimp |
Current Rating | 45A |
Gender | Receptacle |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Wire Area Size Max | 3mm² |
Wire Area Size Min | 2mm² |
Wire Size | 12AWG |
Where can I find additional details, specifications and documents for a 213847-3?
Additional datasheets, footprints and schematics for 213847-3 are listed on our Part Details page. You can also find images and similar parts to 213847-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213847-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213847-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213847-3 fall under?
The 213847-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213847-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213847-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213847-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213847-3 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas, Conrad and TE Store have stock available or on a lead time for 213847-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213847-3 often in real-time on the comparison pages.
What if I can't find stock of 213847-3?
You can fill out our help required form which you can use to request a quote for 213847-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.