Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
2,807
in stock
|
Buy Now | |
TE Store
from US$0.24
|
37,493
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
28,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
3,216
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,216
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
3,216
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,807
in stock
|
Buy Now | |
element14
from US$0.21
|
2,807
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Design | Round |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Mating Post Length | 3.6mm, .142in |
Contact Current Rating (Max) | 4.2A |
Contact Type | Pin |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Connector Width | 6.4mm, .252in |
コネクタの高さ | 8.8mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | .69in, 17.5mm |
Connector Height | .346in, 8.8mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PBT GF |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Certified | No |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 600 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
EP2.5 Shrouded HDR ASSY 5P VERT w/o boss PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 2132415-5 | Internal Number: 2132415-5 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Conn EP2.5 SHROUD HDR ASSY 5P VERT | Distrelec |
Conn, Header, 5Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Te Connectivity 2132415-5 | Newark Electronics |
CONN, HEADER, 5POS, 1ROW, 2.5MM | element14 |
EP2.5 SHROUDED HDR ASSY 5P VE | TTI Europe |
Conn Shrouded Header HDR 5 POS 2.5mm Solder ST Thru-Hole Bag/Box | Avnet America |
EP2.5 Shrouded HDR ASSY 5P VERT w/o boss | TE Connectivity 2132415-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2132415-5?
Additional datasheets, footprints and schematics for 2132415-5 are listed on our Part Details page. You can also find images and similar parts to 2132415-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132415-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132415-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132415-5 fall under?
The 2132415-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2132415-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132415-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132415-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132415-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2132415-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132415-5 often in real-time on the comparison pages.
What if I can't find stock of 2132415-5?
You can fill out our help required form which you can use to request a quote for 2132415-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.