Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.34
|
3,063
in stock
|
Buy Now | |
Rapid Electronics
from US$12.40
|
3,063
in stock
|
Buy Now | |
Chip One Stop
from US$8.61
|
3,063
in stock
|
Buy Now | |
Distrelec
from US$12.47
|
3,063
in stock
|
Buy Now | |
Future Electronics
from US$9.49
|
-
|
Buy Now | |
RS Americas
from US$11.72
|
-
|
Buy Now | |
element14
from US$11.55
|
-
|
Buy Now | |
TTI Europe
from US$9.19
|
-
|
Buy Now | |
Sager
from US$7.36
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | No |
---|---|
Contact Mating Area Plating Material | Gold over Nickel |
Contact Size | 8 |
Contact Current Rating (Max) | 32A |
Contact Base Material | Copper Alloy |
Contact Style | Standard |
Contact Mating Area Plating Thickness | 50µin |
Contact Type | Pin |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Insulation Diameter (Max) | .102mm |
Wire Insulation Support | Without |
High Current | No |
For Use With | AMPLIMITE |
Circuit Application | Power |
Comment | Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D Sub Contact, Pin, Crimp, 18-16Awg | Newark Electronics |
D-Sub Contacts PIN CONTACT 18-16 AWG | Rapid Electronics |
TE Connectivity - AMP AMPLIMITEASYPIN CONTACT | Distrelec |
D SUB CONTACT, PIN, 16AWG, CRIMP | Farnell |
AMPLIMITE | Future Electronics |
Connector PIN 16-18AWG CRIMP GOLD | TE Connectivity 212013-1 | RS Americas |
D-SUB CONTACT, PIN, 18-16AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | AMP AMPLIMITE Series D-Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 212013-1?
Additional datasheets, footprints and schematics for 212013-1 are listed on our Part Details page. You can also find images and similar parts to 212013-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212013-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212013-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212013-1 fall under?
The 212013-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 212013-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212013-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212013-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212013-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 212013-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212013-1 often in real-time on the comparison pages.
What if I can't find stock of 212013-1?
You can fill out our help required form which you can use to request a quote for 212013-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.