Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.84
|
No stock
|
Buy Now | |
TE Store
from US$8.72
|
895
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
5
in stock
|
Buy Now | |
Future Electronics
from US$6.15
|
-
|
Buy Now | |
Avnet America
from US$6.60
|
-
|
Buy Now | |
RS Americas
from US$7.89
|
-
|
Buy Now | |
element14
from US$6.66
|
-
|
Buy Now | |
Boersig
from US$7.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Positions | 50 |
Ejection Latches | With |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | .5A |
Contact Type | Socket |
Contact Design | Single Beam |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Connector Length | 55.17mm, 2.172in |
Row-to-Row Spacing | .1in, 2mm |
Connector Width | 5.58mm, .2197in |
Accepts Wire Insulation Diameter Range | .028 – .034in, .71 – .87mm |
Wire Size | 158CMA, .08mm², 28AWG |
コネクタの高さ | 8.48mm |
Connector Height | .3339in, 8.48mm |
Operating Voltage | 125VAC |
UL Voltage Rating | 125VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 60 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Connector Type | Connector Assembly |
Wire/Cable Type | Ribbon Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
50, 2MM, POL,30 DP, LEAD FREE Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2 mm Centerline (Pitch): .079 in Row-to-Row Spacing: 2 mm Wire-to-Board 50 2 mm .079" | Ribbon Cable Connector | Part Number: 2-111623-6 | Internal Number: 2-111623-6 | TE Connectivity | TE Store |
Wire-Board Connector, Receptacle, 50 Position, 2Mm | Newark Electronics |
Amp-Latch 50 Position 2.00 mm Ribbon Cable Receptacle Connector | Future Electronics |
Conn IDC Connector RCP 50 POS 2mm IDT RA Cable Mount | Avnet America |
CONNECTOR, RECEPTACLE, 2MM AMP-LATCH, 50 POSITION, WITH MATING POLARIZATION | TE Connectivity 2-111623-6 | RS Americas |
IDC CONN, RCPT, 50POS, 2ROW, 2MM | Farnell |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-111623-6?
Additional datasheets, footprints and schematics for 2-111623-6 are listed on our Part Details page. You can also find images and similar parts to 2-111623-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111623-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111623-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111623-6 fall under?
The 2-111623-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111623-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111623-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111623-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111623-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-111623-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111623-6 often in real-time on the comparison pages.
What if I can't find stock of 2-111623-6?
You can fill out our help required form which you can use to request a quote for 2-111623-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.