Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
1,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,890
in stock
|
Buy Now | |
element14
from US$0.39
|
1,890
in stock
|
Buy Now | |
TE Store
from US$0.67
|
1,011
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | PVC |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Product Length | 1.82in |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Comment | 40 Posn Conn |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
実装方法 | Box & Carton |
Flat Flexible Cable Assessory Type | Pull Loop |
Product Type | Accessory |
Pull Tab, 40 Position Amp Latch Receptacle | Newark Electronics |
PULL TAB, 40 POSITION AMP LATCH RECEPTACLE | element14 |
PULL LOOP, CUT LENGTH 1.82 IN Strain Relief Accessory Type: Pull Loop Primary Product Material: PVC Primary Product Color: Natural Packaging Method: Box & Carton Packaging Quantity: 250 Pull Loop PVC Natural Box & Carton | Ribbon Cable Connector: Pull Loop | Part Number: 5088450-9 | Internal Number: 5088450-9 | TE Connectivity | TE Store |
Connector Accessories 40 POS Pull Tab Polyvinyl Chloride Natural | Avnet America |
Headers, PULL LOOP CUT LENGTH 1.82IN | TE Connectivity 5088450-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Accessory Type | Pull Tab |
---|---|
For Use With | 40 Position Receptacles Without Strain Relief |
Product Range | AMP-LATCH Series |
Where can I find additional details, specifications and documents for a 5088450-9?
Additional datasheets, footprints and schematics for 5088450-9 are listed on our Part Details page. You can also find images and similar parts to 5088450-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5088450-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5088450-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5088450-9 fall under?
The 5088450-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5088450-9 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5088450-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5088450-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5088450-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 5088450-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5088450-9 often in real-time on the comparison pages.
What if I can't find stock of 5088450-9?
You can fill out our help required form which you can use to request a quote for 5088450-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.