Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Primary Product Material | Polyester |
---|---|
Primary Product Color | Black |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Transmits (Typical) | Signal (Data) |
Contact Base Material | Phosphor Bronze |
Product Length | 34.72mm |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Comment | Receptacle Connector |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Flat Flexible Cable Assessory Type | Keying Plug |
Product Type | Accessory |
2MM KEYING PLUG,COMB OF 10 Connector Hardware Accessory Type: Keying Plug Primary Product Color: Black Primary Product Material: Polyester Hardware Accessory Function: Coding & Keying Keying Plug Black Polyester Coding & Keying | Connector Hardware | Part Number: 111620-1 | Internal Number: 111620-1 | TE Connectivity | TE Store |
2Mm Keying Plug,comb Of 10 Rohs Compliant: Yes |Amp Te Connectivity 111620-1 | Newark Electronics |
Connector Accessories Keying Plug Polyester Black | Avnet America |
Where can I find additional details, specifications and documents for a 111620-1?
Additional datasheets, footprints and schematics for 111620-1 are listed on our Part Details page. You can also find images and similar parts to 111620-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111620-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111620-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111620-1 fall under?
The 111620-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111620-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111620-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 111620-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111620-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 111620-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111620-1 often in real-time on the comparison pages.
What if I can't find stock of 111620-1?
You can fill out our help required form which you can use to request a quote for 111620-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.