Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 5A |
Accepts Contact Style | Pin |
Voltage | 400VDC, 400VAC |
Housing Color | Black |
Centerline (Pitch) | .138mm, 3.5in |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Contact,recept, Slc, Tin Plated, On Stip |Te Connectivity 2106123-1 | Newark Electronics |
SlimSeal 18 - 20 AWG Stress Relief Free Hanging Receptacle Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
CONTACT, Recept, SLC, Tin Plated, On Stip | TE Connectivity 2106123-1 | RS Americas |
CONTACT,RECEPT, SLC, TIN PLATED, ON STIP | Farnell |
Where can I find additional details, specifications and documents for a 2106123-1?
Additional datasheets, footprints and schematics for 2106123-1 are listed on our Part Details page. You can also find images and similar parts to 2106123-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106123-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106123-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106123-1 fall under?
The 2106123-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2106123-1 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106123-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106123-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106123-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2106123-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106123-1 often in real-time on the comparison pages.
What if I can't find stock of 2106123-1?
You can fill out our help required form which you can use to request a quote for 2106123-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.