Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
1,401
in stock
|
Buy Now | |
Rapid Electronics
from US$2.18
|
72,500
in stock
|
Buy Now | |
TE Store
from US$2.35
|
10,664
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
1,401
in stock
|
Buy Now | |
element14
from US$2.14
|
1,401
in stock
|
Buy Now | |
Boersig
from US$2.26
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now | |
TTI Europe
from US$1.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Contact Current Rating (Max) | 5A |
Accepts Contact Style | Socket |
Voltage | 400VDC, 400VAC |
Housing Color | Black |
Centerline (Pitch) | .138mm, 3.5in |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Lighting Conn Assembly Plug 3-Pos Sealed Plastic | Rapid Electronics |
Assembly, Plug, 3-Position Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .14 mm Centerline (Pitch): 3.5 in Sealable: Yes Wire-to-Wire 3 .14 mm 3.5" | Plug & Socket Lighting Connector | Part Number: 2106135-3 | Internal Number: 2106135-3 | TE Connectivity | TE Store |
Lighting Conn, Plug Housing, 3Pos, Cable Rohs Compliant: Yes |Te Connectivity 2106135-3 | Newark Electronics |
LIGHTING CONN, PLUG HOUSING, 3POS, CABLE | element14 |
Conn Housing PL 3 POS 3.5mm Crimp ST Cable Mount Bulk | Avnet Abacus |
3 Position Black SlimSeal SSL Wire to Board Free Hanging Plug Assembly Housing | Future Electronics |
Sealed Lighting Connector | RS Americas |
ASSEMBLY, PLUG, 3-POSITION | TTI Europe |
Where can I find additional details, specifications and documents for a 2106135-3?
Additional datasheets, footprints and schematics for 2106135-3 are listed on our Part Details page. You can also find images and similar parts to 2106135-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106135-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106135-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106135-3 fall under?
The 2106135-3 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2106135-3 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106135-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106135-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106135-3 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2106135-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106135-3 often in real-time on the comparison pages.
What if I can't find stock of 2106135-3?
You can fill out our help required form which you can use to request a quote for 2106135-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.