Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.71
|
708
in stock
|
Buy Now | |
TE Store
from US$2.25
|
10,493
in stock
|
Buy Now | |
Rapid Electronics
from US$2.51
|
249
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
249
in stock
|
Buy Now | |
Heilind Electronics
from US$2.13
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
79
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
element14
from US$2.06
|
-
|
Buy Now | |
Boersig
from US$2.16
|
-
|
Buy Now | |
TTI Europe
from US$1.73
|
-
|
Buy Now | |
Farnell
from US$2.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Contact Current Rating (Max) | 5A |
Accepts Contact Style | Socket |
Voltage | 400VDC, 400VAC |
Centerline (Pitch) | 3.5in, .138mm |
Housing Color | Black |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Assembly, Free Hanging Plug, SLC, 2 pos Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .14 mm Centerline (Pitch): 3.5 in Sealable: Yes Wire-to-Wire 2 .14 mm 3.5" | Plug & Socket Lighting Connector | Part Number: 2106135-2 | Internal Number: 2106135-2 | TE Connectivity | TE Store |
Housing FH 2 way Rec Slimseal SSL | RS |
Lighting Conn 2 Position Plug Assy Sealed Plastic | Rapid Electronics |
TE Connectivity - AMP Connector Assy Free Hanging Plug SLC 2 P | Distrelec |
Assembly Free Hanging Plug SLC 2 pos | Heilind Electronics |
Wire-Board Connector, Plug, 2 Position, 3.5Mm | Newark Electronics |
2 Position 3.5mm Centerline SlimSeal Solid State Lighting Plug Connector Housing | Future Electronics |
Conn Housing PL 2 POS 3.5mm Crimp ST Cable Mount Bulk | Avnet America |
Slimseal SSL Series Male Connector Assembly with a 0.1m Cable Cable Mount | TE Connectivity 2106135-2 | RS Americas |
LIGHTING CONN, PLUG, 2POS, 3.5MM, CRIMP | element14 |
02P SLIMSEAL PLUG HSG BLACK | TTI Europe |
Where can I find additional details, specifications and documents for a 2106135-2?
Additional datasheets, footprints and schematics for 2106135-2 are listed on our Part Details page. You can also find images and similar parts to 2106135-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106135-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106135-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106135-2 fall under?
The 2106135-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2106135-2 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106135-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106135-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106135-2 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 2106135-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106135-2 often in real-time on the comparison pages.
What if I can't find stock of 2106135-2?
You can fill out our help required form which you can use to request a quote for 2106135-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.