Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
8,954
in stock
|
Buy Now | |
element14
from US$0.83
|
8,954
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.93
|
2,695
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.59
|
1,857
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.93
|
629
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Yellow |
Cable Insulation Diameter | .421 – .449in, 10.7 – 11.4mm |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 30 |
Lubricant Content | Yes |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
CABLE SEAL, SIZE 1, SILICONE, YELLOW | element14 |
Size 1 Yellow Single Wire Seal | Future Electronics |
CABLE SEAL SIZE 1 HVA280 | Heilind Electronics |
AMP+ HVA 280 Cable Seal Size 1 | Dalroad Norslo |
Cable Seal, Size 1, Silicone, Yellow | Newark Electronics |
Cable Accessories Cable Seal Silicone Yellow | Avnet America |
CABLE SEAL, SIZE 1, HVA280 | TE Connectivity 2103154-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2103154-1?
Additional datasheets, footprints and schematics for 2103154-1 are listed on our Part Details page. You can also find images and similar parts to 2103154-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103154-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103154-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103154-1 fall under?
The 2103154-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2103154-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103154-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103154-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103154-1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Heilind Electronics and Dalroad Norslo have stock available or on a lead time for 2103154-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103154-1 often in real-time on the comparison pages.
What if I can't find stock of 2103154-1?
You can fill out our help required form which you can use to request a quote for 2103154-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.