Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Orange |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 2.8mm, .11in |
Height | 26.59mm, 1.04in |
Length | 77mm, 3.03in |
Width | 1.12in, 28.5mm |
Degree of Protection | IP6K9K |
Agency/Standard | SAE/USCAR-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Method | Bulk |
Packaging Quantity | 400 |
Hybrid Connector | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Yes |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Conn Housing Wire to Wire PL 2 POS ST Cable Mount Bulk | Avnet America |
OUTER HSG,CAP,KEYA,HVA280-2PHM | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2103169-1?
Additional datasheets, footprints and schematics for 2103169-1 are listed on our Part Details page. You can also find images and similar parts to 2103169-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103169-1 fall under?
The 2103169-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2103169-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103169-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103169-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103169-1 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 2103169-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103169-1 often in real-time on the comparison pages.
What if I can't find stock of 2103169-1?
You can fill out our help required form which you can use to request a quote for 2103169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.