Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.16
|
280
in stock
|
Buy Now | |
Farnell
from US$8.20
|
1,860
in stock
|
Buy Now | |
element14
from US$8.98
|
1,710
in stock
|
Buy Now | |
Rapid Electronics
from US$7.58
|
1,090
in stock
|
Buy Now | |
Distrelec
from US$7.14
|
1,090
in stock
|
Buy Now | |
TTI Europe
from US$7.53
|
1,033
in stock
|
Buy Now | |
Dalroad Norslo
from US$8.25
|
293
in stock
|
Buy Now | |
Avnet America
from US$6.23
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$8.91
|
3
in stock
|
Buy Now | |
Future Electronics
from US$7.26
|
-
|
Buy Now | |
RS Americas
from US$10.98
|
-
|
Buy Now | |
Boersig
from US$7.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Orange |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | 55.3mm, 2.177in |
Height | 27.6mm, 1.087in |
Length | 32.9mm, 1.295in |
Nominal Voltage Architecture | 12V, 600V, 80V, 90V, 500V, 24V, 42V, 550V, 240V, 125V, 48V |
Operating Voltage | 850VDC |
Centerline (Pitch) | 10.4mm, .409in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP6K9K |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Sealable | Yes |
Strain Relief | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
AUTOMOTIVE CONN HOUSING, PLUG, 2POS | Farnell |
PLUG SUBASSY A HVA280-2PHM F | Rapid Electronics |
TE Connectivity - AMP Housing PLUG SUBASSY A HVA280-2PHM F | Distrelec |
AMP+ HVA 280 Plug Assembly Key A 2PHM F | Dalroad Norslo |
Automoive HEMS HVA 280 connector housing | RS |
Conn Sealed Housing PL 2 POS 10.4mm ST Cable | Avnet America |
Automotive Housing, Plug, 2Pos | Newark Electronics |
2 Position Rectangular Plug Connector Crimp | Future Electronics |
PLUG SUBASSY. A. HVA280-2PHM F | TE Connectivity 4-2103015-1 | RS Americas |
Where can I find additional details, specifications and documents for a 4-2103015-1?
Additional datasheets, footprints and schematics for 4-2103015-1 are listed on our Part Details page. You can also find images and similar parts to 4-2103015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2103015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2103015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2103015-1 fall under?
The 4-2103015-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-2103015-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2103015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2103015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2103015-1 have stock available?
Authorised distributors including Farnell, element14, Rapid Electronics, Distrelec and TTI Europe have stock available or on a lead time for 4-2103015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2103015-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2103015-1?
You can fill out our help required form which you can use to request a quote for 4-2103015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.