Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
4,368
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
4,368
in stock
|
Buy Now | |
element14
from US$0.80
|
4,368
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
500
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.96
|
459
in stock
|
Buy Now | |
TE Store
from US$0.54
|
390
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Industry Standard | USCAR |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | Other |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Spacer, Pbt Gf, Black Rohs Compliant: Yes |Te Connectivity 2103153-1 | Newark Electronics |
SPACER, PBT GF, BLACK | element14 |
AMP+ HVA 280 Spacer 2PHM | Dalroad Norslo |
SPACER, HVA280-2PHM Automotive Connector Accessory Type: Spacer Primary Product Material: PBT GF Primary Product Color: Black Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F Spacer PBT GF | Automotive Connector Accessories | Part Number: 2103153-1 | Internal Number: 2103153-1 | Black | TE Connectivity | TE Store |
SPACER | Future Electronics |
AMP2103153-1 | Avnet America |
SPACER | TE Connectivity 2103153-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2103153-1?
Additional datasheets, footprints and schematics for 2103153-1 are listed on our Part Details page. You can also find images and similar parts to 2103153-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103153-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103153-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103153-1 fall under?
The 2103153-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2103153-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103153-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103153-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103153-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Dalroad Norslo have stock available or on a lead time for 2103153-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103153-1 often in real-time on the comparison pages.
What if I can't find stock of 2103153-1?
You can fill out our help required form which you can use to request a quote for 2103153-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.