Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Tongue Thickness | .19in, 4.83mm |
Wire Size | 104450 – 107464CMA, 55.5mm², 0AWG |
Wire Insulation Diameter (Max) | .513in, 13.03mm |
Stud Diameter | .39in, 9.91mm |
Wire Insulation Diameter | .425 – .513in, 10.79 – 13.03mm |
Barrel Inside Diameter | .528in, 13.41mm |
Overall Length | 86.11mm, 3.39in |
Heavy Duty | No |
Packaging Method | Box |
Wire/Cable Type | Aluminum Wire |
Stud Size | 3/8 |
Sealable | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Terminals 1/0 Awg Dual Hole Alum Terminal |Amp Te Connectivity 2102580-1 | Newark Electronics |
ASSY, DUAL HOLE, 1/0 AL TERMINAL | Avnet America |
TE Connectivity ASSY 1/0 AL COPALUM LITE DUAL HOLE 3/8 T | Distrelec |
Terminals 1/0 AWG Dual Hole Alum Terminal | Sager |
Where can I find additional details, specifications and documents for a 2102580-1?
Additional datasheets, footprints and schematics for 2102580-1 are listed on our Part Details page. You can also find images and similar parts to 2102580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102580-1 fall under?
The 2102580-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2102580-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102580-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for 2102580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102580-1 often in real-time on the comparison pages.
What if I can't find stock of 2102580-1?
You can fill out our help required form which you can use to request a quote for 2102580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.