Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.45
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$20.06
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$3,283.21
|
-
|
Buy Now | |
Avnet America
from US$2,660.90
|
-
|
Buy Now | |
RS Americas
from US$3,188.57
|
-
|
Buy Now | |
element14
from US$23.19
|
-
|
Buy Now | |
TE Store
from US$2,979.41
|
-
|
Buy Now | |
Farnell
from US$18.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Crimp Tool Die, 1/0Awg, Shank Die | Newark Electronics |
Die Assembly For COPALUM Sealed Terminals and Splices | Avnet America |
Hyp8/10 Copalum Sealed 1/0Awg Die Set | TE Connectivity 68010 | RS Americas |
HYP8/10 COPALUM SEALED 1/0AWG DIE SET Tool Grade: Premium Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: MIL Spec TE Product Specification (114-) TE Certification: Yes – Certificate Included Power Technology Type: Manual Battery Hydraulic Premium Crimp Tooling Removable/Interchangeable MIL Spec – Certificate Included | Hand Crimping Tool | Part Number: 68010 | Internal Number: 68010 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | - |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Length | 250mm |
Tip Style 1 | Phillips Slotted Torx |
Where can I find additional details, specifications and documents for a 68010?
Additional datasheets, footprints and schematics for 68010 are listed on our Part Details page. You can also find images and similar parts to 68010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68010 fall under?
The 68010 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 68010 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68010 you can contact the distributor directly for product support, shipping queries etc.
Is the 68010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68010 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 68010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68010 often in real-time on the comparison pages.
What if I can't find stock of 68010?
You can fill out our help required form which you can use to request a quote for 68010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.