Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Die Set, 2/0 Al, W/ Supports |Te Connectivity 68011-3 | Newark Electronics |
Die Set 2/0 AWG For Hydraulic Crimping Tool | Avnet America |
Where can I find additional details, specifications and documents for a 68011-3?
Additional datasheets, footprints and schematics for 68011-3 are listed on our Part Details page. You can also find images and similar parts to 68011-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68011-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68011-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68011-3 fall under?
The 68011-3 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 68011-3 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68011-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 68011-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68011-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 68011-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68011-3 often in real-time on the comparison pages.
What if I can't find stock of 68011-3?
You can fill out our help required form which you can use to request a quote for 68011-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.