Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
14,400
in stock
|
Buy Now | |
element14
from US$0.68
|
14,400
in stock
|
Buy Now | |
Farnell
from US$0.57
|
14,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.70
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 20 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 390 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 14 |
Rated Ripple Current (Rms) (mA) | 4950 |
Rated Voltage (V) | 20 |
Leakage Current (Max.) (μA) | 1560 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4950 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 14 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 1560 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.86 |
Cap, Alu Elec, 390Uf, 20V, Smd | Newark Electronics |
CAP, 390µF, 20V, 20%, RADIAL | element14 |
Capacitor: polymer | Transfer Multisort Elektronik |
OS-CON SVPF 390uF 20V 8x11,9mm | Schukat Electronic |
Capacitor SMD SVPF Series 20V 390uF | RS |
Aluminum Polymer Capacitor, 390 uF, 20 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SVPF Series 20 V 390 uF â–’20% 8 x 11.9 mm SMT OS-CON Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 390 uF, 20 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 20VDC,390uF,14mohm,8x12mm, T&R | Panasonic Electronic Components 20SVPF390M | RS Americas |
Where can I find additional details, specifications and documents for a 20SVPF390M?
Additional datasheets, footprints and schematics for 20SVPF390M are listed on our Part Details page. You can also find images and similar parts to 20SVPF390M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SVPF390M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SVPF390M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SVPF390M fall under?
The 20SVPF390M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 20SVPF390M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SVPF390M you can contact the distributor directly for product support, shipping queries etc.
Is the 20SVPF390M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SVPF390M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 20SVPF390M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SVPF390M often in real-time on the comparison pages.
What if I can't find stock of 20SVPF390M?
You can fill out our help required form which you can use to request a quote for 20SVPF390M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.