Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 20 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 47 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 33 |
Rated Ripple Current (Rms) (mA) | 2630 |
Rated Voltage (V) | 20 |
Leakage Current (Max.) (ÎĽA) | 188 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 2630 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 33 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (ÎĽA) | 188 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.52 |
aluminum solid capacitor LOW ESR | Future Electronics |
Os-Con Smd, Svpa Series Rohs Compliant: Yes |Panasonic 20SVPA47M | Newark Electronics |
Aluminum Polymer Capacitor, 47 uF, 20 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
CAP, 47µF, 20V, 20% | element14 |
Aluminum Polymer Capacitor, 47 uF, 20 V, ďż˝ 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20SVPA47M?
Additional datasheets, footprints and schematics for 20SVPA47M are listed on our Part Details page. You can also find images and similar parts to 20SVPA47M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SVPA47M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SVPA47M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SVPA47M fall under?
The 20SVPA47M is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SVPA Series.
Can I view similar or alternative parts?
You can view similar parts to 20SVPA47M when available in the SVPA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SVPA47M you can contact the distributor directly for product support, shipping queries etc.
Is the 20SVPA47M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SVPA47M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 20SVPA47M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SVPA47M often in real-time on the comparison pages.
What if I can't find stock of 20SVPA47M?
You can fill out our help required form which you can use to request a quote for 20SVPA47M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.