Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
1,278
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
10,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
4,800
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
2,000
in stock
|
Buy Now | |
element14
from US$0.87
|
1,495
in stock
|
Buy Now | |
Farnell
from US$0.97
|
1,115
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
359
in stock
|
Buy Now | |
Schukat Electronic
from US$0.75
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
103
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,600
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 20 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 150 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Rated Ripple Current (Rms) (mA) | 4320 |
Rated Voltage (V) | 20 |
Leakage Current (Max.) (μA) | 600 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 4320 |
Weight (Typ.) (g) | 1.3 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 20 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 600 |
Dissipation Factor [Max.] | 0.15 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.33 |
150UF 20V 10X12.7 SMD | TTI Europe |
Cap Ta Polymer 150Uf 20Vdc 20M Ohm Smd 10 X 12.7Mm Rohs Compliant: Yes |Panasonic 20SVP150M | Newark Electronics |
Aluminum Polymer Capacitor, 150 uF, 20 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
SVP Series 20 V 150 uF ╪ 10 x 12.7 mm Surface Mount Polymer Aluminum Capacitor | Future Electronics |
CAP, 150µF, 20V, 20%, RADIAL | element14 |
Capacitor SMD SVP Series 20V 150uF | RS |
Panasonic Polymer Capacitor 20V, 150uF | Distrelec |
OS-CON SVP 150uF 20V 10x12,7mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 150 uF, 20 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Capacitor, Aluminum Organic Polymer, 20VDC,150uF,20mohm,10x12.7mm, T&R | Panasonic Electronic Components 20SVP150M | RS Americas |
Status: | Unknown |
---|---|
Series: | SVP Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 20V |
AE Capacitor Case | Radial Can - SMD |
Product Range | SVP Series |
ESR | 0.02ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 10mm |
External Depth | 10.3mm |
External Length / Height | 12.6mm |
External Width | 10.3mm |
Height | 10.3mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 4320mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 20V |
Where can I find additional details, specifications and documents for a 20SVP150M?
Additional datasheets, footprints and schematics for 20SVP150M are listed on our Part Details page. You can also find images and similar parts to 20SVP150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SVP150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SVP150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SVP150M fall under?
The 20SVP150M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 20SVP150M when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SVP150M you can contact the distributor directly for product support, shipping queries etc.
Is the 20SVP150M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SVP150M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for 20SVP150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SVP150M often in real-time on the comparison pages.
What if I can't find stock of 20SVP150M?
You can fill out our help required form which you can use to request a quote for 20SVP150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.