Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
1,872
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
3,600
in stock
|
Buy Now | |
element14
from US$0.73
|
3,600
in stock
|
Buy Now | |
Farnell
from US$0.68
|
3,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.68
|
550
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
126
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,400
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 20 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 24 |
Rated Ripple Current (Rms) (mA) | 3320 |
Rated Voltage (V) | 20 |
Leakage Current (Max.) (μA) | 400 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 3320 |
Weight (Typ.) (g) | 0.8 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 24 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 400 |
Dissipation Factor [Max.] | 0.15 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.82 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 5907 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 3844 |
TTI Inc United States Tel. 1-800-225-5884 | 2000 |
Arrow Electronics United States Tel. 1-855-326-4757 | 800 |
Future Electronics Canada Tel. 1-514-694-7710 | 800 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 20 |
Avnet United States Tel. 1-800-408-8353 | 400 |
Master Electronics United States Tel. 1-888-473-5297 | 340 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 300 |
100UF 20V 8X12 SMD | TTI Europe |
Cap, Alu Elec, Polymer, 100Uf, 20V, Smd | Newark Electronics |
CAP, 100µF, 20V | element14 |
Capacitor SMD SVP Series 20V 100uF | RS |
OS-CON SVP 100uF 20V 8x12mm | Schukat Electronic |
Panasonic Polymer Capacitor 20V, 100uF | Distrelec |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 100 uF, 20 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SVP Series 20 V 100 uF ╪ 8 x 12 mm Surface Mount Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 100 uF, 20 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 20VDC,100uF,24mohm,8x12mm, T&R | Panasonic Electronic Components 20SVP100M | RS Americas |
Status: | Unknown |
---|---|
Series: | SVP Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
AE Capacitor Case | Radial Can - SMD |
Product Range | SVP Series |
ESR | 0.024ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 8mm |
External Depth | 10.3mm |
External Length / Height | 12.6mm |
External Width | 8.3mm |
Height | 12.6mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 3320mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 20V |
Where can I find additional details, specifications and documents for a 20SVP100M?
Additional datasheets, footprints and schematics for 20SVP100M are listed on our Part Details page. You can also find images and similar parts to 20SVP100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SVP100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SVP100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SVP100M fall under?
The 20SVP100M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 20SVP100M when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SVP100M you can contact the distributor directly for product support, shipping queries etc.
Is the 20SVP100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SVP100M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 20SVP100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SVP100M often in real-time on the comparison pages.
What if I can't find stock of 20SVP100M?
You can fill out our help required form which you can use to request a quote for 20SVP100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.