Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
1,768
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,768
in stock
|
Buy Now | |
element14
from US$0.44
|
1,768
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
1,485
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 20 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 56 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Rated Ripple Current (Rms) (mA) | 880 |
Rated Voltage (V) | 20 |
Leakage Current (Max.) (μA) | 224 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 5 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | B6 |
Rated Ripple Current-1 (mArms) | 2800 |
Weight (Typ.) (g) | 0.18 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 880 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 30 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 224 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1500 |
Weight [Typ.] (g) | 0.18 |
Cap, 56Îœf, 20V | Newark Electronics |
CAP, 56µF, 20V | element14 |
OS-CON SVF 56uF 20V 5x6mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 56 uF, 20 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 56 uF, 20 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20SVF56M?
Additional datasheets, footprints and schematics for 20SVF56M are listed on our Part Details page. You can also find images and similar parts to 20SVF56M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SVF56M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SVF56M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SVF56M fall under?
The 20SVF56M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVF Series.
Can I view similar or alternative parts?
You can view similar parts to 20SVF56M when available in the SVF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SVF56M you can contact the distributor directly for product support, shipping queries etc.
Is the 20SVF56M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SVF56M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for 20SVF56M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SVF56M often in real-time on the comparison pages.
What if I can't find stock of 20SVF56M?
You can fill out our help required form which you can use to request a quote for 20SVF56M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.