Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
No stock
|
Buy Now | |
TTI Europe
from US$0.60
|
5,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
681
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 20 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 24 |
Rated Ripple Current (Rms) (mA) | 1050 |
Rated Voltage (V) | 20 |
Leakage Current (Max.) (μA) | 400 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 3320 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1050 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 24 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 400 |
Dissipation Factor [Max.] | 0.15 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.92 |
100UF 20V 8X12 3.5MMLS | TTI Europe |
Capacitor: polymer | Transfer Multisort Elektronik |
Capacitor Polymer Aluminium Organic OS-C | RS |
Cap, Alu Polymer, 100Uf, 20V, Rad Can | Newark Electronics |
Aluminum Organic Polymer Capacitors 20v 100uf 8x12mm | Future Electronics |
Aluminum Polymer Capacitor, 100 uF, 20 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP, 100µF, 20V, 20% | element14 |
Aluminum Polymer Capacitor, 100 uF, 20 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20SEQP100M?
Additional datasheets, footprints and schematics for 20SEQP100M are listed on our Part Details page. You can also find images and similar parts to 20SEQP100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SEQP100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SEQP100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SEQP100M fall under?
The 20SEQP100M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEQP Series.
Can I view similar or alternative parts?
You can view similar parts to 20SEQP100M when available in the SEQP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SEQP100M you can contact the distributor directly for product support, shipping queries etc.
Is the 20SEQP100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SEQP100M have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 20SEQP100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SEQP100M often in real-time on the comparison pages.
What if I can't find stock of 20SEQP100M?
You can fill out our help required form which you can use to request a quote for 20SEQP100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.