Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.68
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
275
in stock
|
Buy Now | |
element14
from US$0.69
|
275
in stock
|
Buy Now | |
Farnell
from US$0.65
|
275
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 20 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 390 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 14 |
Rated Ripple Current (Rms) (mA) | 4950 |
Rated Voltage (V) | 20 |
Leakage Current (Max.) (μA) | 1560 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4950 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 14 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 1560 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.89 |
OS-CON SEPF 390uF 20V 8x12mm | Schukat Electronic |
Cap, 390Îœf, 20V, 20% Rohs Compliant: Yes |Panasonic 20SEPF390M | Newark Electronics |
CAP, 390µF, 20V, 20% | element14 |
Capacitor Radial SEPFseries 20V 390uF | RS |
SEPF Series 20 v 390 uf 8x12mm LS=3.5mm 5k hrs Low ESR RDL Aluminum Polymer | Future Electronics |
Aluminum Polymer Capacitor, 390 uF, 20 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 20VDC,390uF,14mohm,8x12mm, Bulk | Panasonic Electronic Components 20SEPF390M | RS Americas |
Aluminum Polymer Capacitor, 390 uF, 20 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20SEPF390M?
Additional datasheets, footprints and schematics for 20SEPF390M are listed on our Part Details page. You can also find images and similar parts to 20SEPF390M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SEPF390M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SEPF390M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SEPF390M fall under?
The 20SEPF390M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 20SEPF390M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SEPF390M you can contact the distributor directly for product support, shipping queries etc.
Is the 20SEPF390M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SEPF390M have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 20SEPF390M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SEPF390M often in real-time on the comparison pages.
What if I can't find stock of 20SEPF390M?
You can fill out our help required form which you can use to request a quote for 20SEPF390M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.