Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.47
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Schukat Electronic
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 20 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 180 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 3200 |
Rated Voltage (V) | 20 |
Leakage Current (Max.) (μA) | 720 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 3200 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 720 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 7 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.51 |
SEPF Series 20 V 180 uF 105â–‘C 5 K Hrs Radial Aluminum Polymer Capacitor | Future Electronics |
Capacitor Radial SEPFseries 20V 180uF | RS |
Cap, 180Îœf, 20V, 20% | Newark Electronics |
Aluminum Polymer Capacitor, 180 uF, 20 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 20VDC,180uF,25mohm,8x7mm, Bulk | Panasonic Electronic Components 20SEPF180M | RS Americas |
CAP, 180µF, 20V, 20% | element14 |
OS-CON SEPF 180uF 20V 8x7mm | Schukat Electronic |
180UF 20V 8X7 3.5MMLS | TTI Europe |
Aluminum Polymer Capacitor, 180 uF, 20 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20SEPF180M?
Additional datasheets, footprints and schematics for 20SEPF180M are listed on our Part Details page. You can also find images and similar parts to 20SEPF180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SEPF180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SEPF180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SEPF180M fall under?
The 20SEPF180M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 20SEPF180M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SEPF180M you can contact the distributor directly for product support, shipping queries etc.
Is the 20SEPF180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SEPF180M have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 20SEPF180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SEPF180M often in real-time on the comparison pages.
What if I can't find stock of 20SEPF180M?
You can fill out our help required form which you can use to request a quote for 20SEPF180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.