Status: | Unknown |
---|---|
Series: | OS-CON SEP Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
598
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
1,331
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
624
in stock
|
Buy Now | |
element14
from US$0.44
|
598
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
AE Capacitor Case | Radial Leaded |
Product Range | OS-CON SEP Series |
ESR | 0.06ohm |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
OS-CON SEP 22uF 20V 6,3x6mm | Schukat Electronic |
Capacitor, Aluminum Organic Polymer, 20VDC,22uF,60mohm,6.3x6mm, T&A Box | Panasonic Electronic Components 20SEP22M+TSS | RS Americas |
Cap, 22Uf, 20V, Alu Elec, Polymer, Rad | Newark Electronics |
CAP, 22UF, 20V, ALU ELEC, POLYMER, RAD | element14 |
Aluminum Polymer Capacitor, 22 uF, 20 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Aluminum Polymer Capacitor, 22 uF, 20 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 20SEP22M+TSS?
Additional datasheets, footprints and schematics for 20SEP22M+TSS are listed on our Part Details page. You can also find images and similar parts to 20SEP22M+TSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SEP22M+TSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SEP22M+TSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SEP22M+TSS fall under?
The 20SEP22M+TSS is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to 20SEP22M+TSS when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SEP22M+TSS you can contact the distributor directly for product support, shipping queries etc.
Is the 20SEP22M+TSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SEP22M+TSS have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 20SEP22M+TSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SEP22M+TSS often in real-time on the comparison pages.
What if I can't find stock of 20SEP22M+TSS?
You can fill out our help required form which you can use to request a quote for 20SEP22M+TSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.