Status: | Unknown |
---|---|
Series: | OS-CON SEP Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
42
in stock
|
Buy Now | |
Schukat Electronic
from US$0.59
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
42
in stock
|
Buy Now | |
element14
from US$0.59
|
42
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
AE Capacitor Case | Radial Leaded |
Product Range | OS-CON SEP Series |
ESR | 0.035ohm |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
OS-CON SEP 100uF 20V 8x12mm | Schukat Electronic |
Cap, 100Uf, 20V, Alu Elec, Polymer, Rad | Newark Electronics |
CAP, 100UF, 20V, ALU ELEC, POLYMER, RAD | element14 |
SEP Series 100 uF 20 V 3 kHrs 105░C ╪10 x 8 mm Radial Polymer Aluminum Cap | Future Electronics |
Aluminum Polymer Capacitor, 100 uF, 20 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 20VDC,100uF,35mohm,10x8mm, T&A Box | Panasonic Electronic Components 20SEP100MX+T | RS Americas |
100UF 20V 10X8 5.0MMLS | TTI Europe |
Aluminum Polymer Capacitor, 100 uF, 20 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20SEP100MX+T?
Additional datasheets, footprints and schematics for 20SEP100MX+T are listed on our Part Details page. You can also find images and similar parts to 20SEP100MX+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SEP100MX+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SEP100MX+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SEP100MX+T fall under?
The 20SEP100MX+T is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to 20SEP100MX+T when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SEP100MX+T you can contact the distributor directly for product support, shipping queries etc.
Is the 20SEP100MX+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SEP100MX+T have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 20SEP100MX+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SEP100MX+T often in real-time on the comparison pages.
What if I can't find stock of 20SEP100MX+T?
You can fill out our help required form which you can use to request a quote for 20SEP100MX+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.