Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
470
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
1,056
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
697
in stock
|
Buy Now | |
element14
from US$0.62
|
643
in stock
|
Buy Now | |
Farnell
from US$0.62
|
643
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 20 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Rated Ripple Current (Rms) (mA) | 2570 |
Rated Voltage (V) | 20 |
Leakage Current (Max.) (μA) | 400 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 3000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 8 |
Endurance@Temp.-1 | 3000@105°C |
Size Code | F8 |
Rated Ripple Current-1 (mArms) | 2570 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 400 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 8 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.9 |
Panasonic Polymer Capacitor 20V, 100uF | Distrelec |
Cap, Alu Elec, Polymer, 100Uf, 20V, Rad | Newark Electronics |
CAP, 100µF, 20V, 20% | element14 |
Capacitor Radial SEP series 20V 100uF | RS |
SEP Series 20 V 100 uF LS=5 mm Radial OS-Con Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 100 uF, 20 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 20VDC,100uF,35mohm,10x8mm, Bulk | Panasonic Electronic Components 20SEP100MX | RS Americas |
100UF 20V 10X8 5.0MMLS | TTI Europe |
Aluminum Polymer Capacitor, 100 uF, 20 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20SEP100MX?
Additional datasheets, footprints and schematics for 20SEP100MX are listed on our Part Details page. You can also find images and similar parts to 20SEP100MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20SEP100MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20SEP100MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20SEP100MX fall under?
The 20SEP100MX is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEP Series.
Can I view similar or alternative parts?
You can view similar parts to 20SEP100MX when available in the SEP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20SEP100MX you can contact the distributor directly for product support, shipping queries etc.
Is the 20SEP100MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20SEP100MX have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 20SEP100MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20SEP100MX often in real-time on the comparison pages.
What if I can't find stock of 20SEP100MX?
You can fill out our help required form which you can use to request a quote for 20SEP100MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.