Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.69
|
52
in stock
|
Buy Now | |
TTI Europe
from US$44.43
|
80
in stock
|
Buy Now | |
Heilind Electronics
from US$62.73
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$83.10
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$77.60
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$54.39
|
4
in stock
|
Buy Now | |
element14
from US$54.89
|
4
in stock
|
Buy Now | |
RS Americas
from US$14.41
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$62.73
|
3
in stock
|
Buy Now | |
Future Electronics
from US$47.97
|
-
|
Buy Now | |
Avnet America
from US$48.11
|
-
|
Buy Now | |
Boersig
from US$58.29
|
-
|
Buy Now | |
TE Store
from US$99.25
|
-
|
Buy Now | |
Farnell
from US$52.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 16 |
Number of Power Positions | 0 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Wire Size | .05 – .2mm², 30 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.67mm, .105in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Shell Size | 22 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Plating Material | Nickel |
VDE Tested | No |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Connector Mounting Type | Panel |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Box |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Shell Type | Metal |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp & Solder |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
16 way chassis mount plug receptacle,13A | RS |
CMC RECEPTACLE ASSYSIZE 22 | Heilind Electronics |
Standard Circular Connector CMC RECTP ASSY SZ 22 | Rapid Electronics |
Circular Connector Receptacle Size 22, 16 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 1 | element14 |
16 Position Receptacle Crimp Panel Mount CPC Metal-Shell Connector Housing | Future Electronics |
Conn Metal Shell CPC PIN 16 POS Crimp ST Panel Mount 16 Terminal 1 Port | Avnet America |
CMC RECEPTACLE ASSY,SIZE 22 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 30 – 14 AWG Wire Size: .05 – .2 mm² Connector System: Wire-to-Panel Housing 600 VDC 30 – 14 AWG .05 – .2 mm² | Circular Plastic Connector & Cmc Series 1 | Part Number: 208489-1 | Internal Number: 208489-1 | TE Connectivity | TE Store |
RECEPTACLE, STD CPC1, 16WAY | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Nickel |
Connector Mounting | Panel Mount |
Connector Shell Size | 22 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 22-16 |
No. of Positions | 16Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 208489-1?
Additional datasheets, footprints and schematics for 208489-1 are listed on our Part Details page. You can also find images and similar parts to 208489-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208489-1 fall under?
The 208489-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208489-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208489-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208489-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208489-1 have stock available?
Authorised distributors including TTI Europe, RS, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 208489-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208489-1 often in real-time on the comparison pages.
What if I can't find stock of 208489-1?
You can fill out our help required form which you can use to request a quote for 208489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.