Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.19
|
No stock
|
Buy Now | |
TE Store
from US$65.20
|
69
in stock
|
Buy Now | |
Heilind Electronics
from US$43.06
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$43.06
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$36.93
|
-
|
Buy Now | |
Avnet America
from US$34.04
|
-
|
Buy Now | |
RS Americas
from US$19.65
|
-
|
Buy Now | |
Farnell
from US$38.92
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 16 |
Number of Power Positions | 0 |
Keying | A |
Seal Type | Tetraseal |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Wire Size | .05 – .2mm², 30 – 14AWG |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Plating Material | Nickel |
Housing Color | Black |
Body Orientation | Straight |
Shell Size | 22 |
Housing Material | Thermoplastic |
VDE Tested | No |
Mating Retention | With |
Screw & Hole Thread Size | 1-3/16-18 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Comment | Component kit (1/bag)- assembly and functionality are assumed by the customer. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Contact Type | Socket |
Sealable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp & Solder |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | Immersion |
KITTED CMC PLUG ASSY, 22-16 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 30 – 14 AWG Wire Size: .05 – .2 mm² Connector System: Wire-to-Wire Housing 600 VDC 30 – 14 AWG .05 – .2 mm² | Circular Power Connector | Part Number: 208488-4 | Internal Number: 208488-4 | TE Connectivity | TE Store |
KITTED CMC PLUG ASSY 22-16 | Heilind Electronics |
Kitted Cmc Plug Assy, 22-16 Rohs Compliant: Yes |Amp Te Connectivity 208488-4 | Newark Electronics |
Conn Metal Shell CPC SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 208488-4?
Additional datasheets, footprints and schematics for 208488-4 are listed on our Part Details page. You can also find images and similar parts to 208488-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208488-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208488-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208488-4 fall under?
The 208488-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208488-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208488-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 208488-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208488-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 208488-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208488-4 often in real-time on the comparison pages.
What if I can't find stock of 208488-4?
You can fill out our help required form which you can use to request a quote for 208488-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.