Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cord Guard Material | Thermoplastic |
Number of Positions | 4, 5, 6 |
Operating Voltage | 250VAC |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Cord Guard |
Accessory Color | Black |
Connector Style | Plug |
Sealable | No |
Shape | Circular |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Housing Cord Guard |Amp Te Connectivity 207314-1 | Newark Electronics |
Connector Accessories Cord Guard Plug Thermoplastic | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 207314-1?
Additional datasheets, footprints and schematics for 207314-1 are listed on our Part Details page. You can also find images and similar parts to 207314-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207314-1 fall under?
The 207314-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207314-1 when available in the Circular Connector Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207314-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207314-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207314-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 207314-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207314-1 often in real-time on the comparison pages.
What if I can't find stock of 207314-1?
You can fill out our help required form which you can use to request a quote for 207314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.