Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.68
|
155
in stock
|
Buy Now | |
TE Store
from US$3.94
|
50,161
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$1.66
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
155
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$1.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Material | PVC-Vinyl |
---|---|
Insulation Color | Black |
Color | Black |
Operating Voltage | 250VAC |
UL File Number | E28482 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA File Number | LR 3507 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-2 |
Mating Retention | Without |
Comment | Complete assembly includes shield/housing, ferrule and contacts. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Color | Black |
Shape | Circular |
Strain Relief | With |
ESD Protection | Without |
Accessory Type | Cord Guard |
Wire/Cable Type | Discrete Wire |
Product Type | Accessory |
Connector System | Wire-to-Board |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CORD GUARD, DIN CONNECTOR Strain Relief Accessory Type: Cord Guard Primary Product Material: PVC Vinyl Primary Product Color: Black UL Flammability Rating: UL 94V-2 Packaging Method: Package Cord Guard PVC Vinyl Black UL 94V-2 | Connector Strain Relief | Part Number: 212800-1 | Internal Number: 212800-1 | TE Connectivity | TE Store |
Circular Din Connectors C-Din Acc:Cord Guard |Amp Te Connectivity 212800-1 | Newark Electronics |
Circular DIN Connectors C-DIN ACC:CORD GUARD | Rapid Electronics |
TE Connectivity Connector Accessories Circular DIN Cord Guard Thermoplastic Polyether Ester Elastomer | Distrelec |
Connector Accessories Circular DIN Cord Guard Thermoplastic Polyether Ester Elastomer | Avnet America |
CORD GUARD, CIRCULAR DIN | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Shell Size | - |
---|---|
Cable Diameter Max | 6.35mm |
Strain Relief Material | Thermoplastic |
Product Range | - |
For Use With | Circular DIN Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 212800-1?
Additional datasheets, footprints and schematics for 212800-1 are listed on our Part Details page. You can also find images and similar parts to 212800-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212800-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212800-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212800-1 fall under?
The 212800-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 212800-1 when available in the Circular Connector Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212800-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212800-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212800-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 212800-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212800-1 often in real-time on the comparison pages.
What if I can't find stock of 212800-1?
You can fill out our help required form which you can use to request a quote for 212800-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.