Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.93
|
21
in stock
|
Buy Now | |
Distrelec
from US$10.27
|
134
in stock
|
Buy Now | |
RS Americas
from US$8.03
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$8.16
|
73
in stock
|
Buy Now | |
element14
from US$8.24
|
73
in stock
|
Buy Now | |
Farnell
from US$8.73
|
73
in stock
|
Buy Now | |
TE Store
from US$14.12
|
40
in stock
|
Buy Now | |
Avnet America
from US$7.36
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$9.45
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.45
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$7.07
|
-
|
Buy Now | |
TTI Europe
from US$6.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 22 |
---|---|
Number of Power Positions | 2 |
Number of Signal Positions | 20 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Power Conductor Insulation Diameter | .22in, 5.59mm |
Signal Conductor Insulation Diameter | 3.81mm, .15in |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
Housing Color | Black |
Shell Size | 23 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Housing Type | Receptacle |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Shielded | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
TE Connectivity - AMP Connector RECEPT SZ 23CPC | Distrelec |
Connector Housing CPC Receptacle 22 Pos. Sz. 23 Series 4 Free Hang Std Sex | TE Connectivity 206613-3 | RS Americas |
Circular Connector Receptacle Size 23 22 Position Free Hanging | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 22 POSITION FREE HANGING | element14 |
RECEPT SZ 23,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 22 Sealable: No Housing 600 VDC Wire-to-Wire 22 | Cpc Connector Housing & Series 4 | Part Number: 206613-3 | Internal Number: 206613-3 | TE Connectivity | TE Store |
Conn CPC PIN 22 POS ST Cable Mount 22 Terminal 1 Port | Avnet America |
RECEPT SZ 23CPC | Heilind Electronics |
Housing, Receptacle, Circular, Pin Contact | Carlton-Bates |
CPC REC SZ 23 | TTI Europe |
Status: | Unknown |
---|---|
Series: | CPC Series 4 |
RoHS: | Unknown |
Product Range | CPC Series 4 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 22Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Where can I find additional details, specifications and documents for a 206613-3?
Additional datasheets, footprints and schematics for 206613-3 are listed on our Part Details page. You can also find images and similar parts to 206613-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206613-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206613-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206613-3 fall under?
The 206613-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206613-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206613-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206613-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206613-3 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 206613-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206613-3 often in real-time on the comparison pages.
What if I can't find stock of 206613-3?
You can fill out our help required form which you can use to request a quote for 206613-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.