Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.10
Number of Positions | 22 |
---|---|
Number of Power Positions | 2 |
Number of Signal Positions | 20 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Power Conductor Insulation Diameter | 5.59mm, .22in |
Signal Conductor Insulation Diameter | .15in, 3.81mm |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 23 |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Standard |
Sealable | No |
Contact Type | Socket |
Shell Type | All Plastic |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
Cpc Plug Assembly Size 23-22 Rohs Compliant: Yes |Amp Te Connectivity 206612-2 | Newark Electronics |
Conn CPC SKT 22 POS ST Cable Mount 22 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Plug Assembly Size 23-22 | TE Connectivity 206612-2 | RS Americas |
Special Order: CPC PLUG ASSEMBLY SIZE 23-22 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 22 Sealable: No Housing 600 VDC Wire-to-Wire 22 | Circular Power Connector | Part Number: 206612-2 | Internal Number: 206612-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 206612-2?
Additional datasheets, footprints and schematics for 206612-2 are listed on our Part Details page. You can also find images and similar parts to 206612-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206612-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206612-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206612-2 fall under?
The 206612-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206612-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206612-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206612-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206612-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 206612-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206612-2 often in real-time on the comparison pages.
What if I can't find stock of 206612-2?
You can fill out our help required form which you can use to request a quote for 206612-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.