Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.54
|
150
in stock
|
Buy Now | |
Heilind Electronics
from US$8.81
|
3,717
in stock
|
Buy Now | |
TTI Europe
from US$6.07
|
2,150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.81
|
665
in stock
|
Buy Now | |
Boersig
from US$6.61
|
467
in stock
|
Buy Now | |
RS Americas
from US$6.44
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$10.24
|
86
in stock
|
Buy Now | |
Avnet America
from US$7.43
|
86
in stock
|
Buy Now | |
Distrelec
from US$8.33
|
63
in stock
|
Buy Now | |
TE Store
from US$14.54
|
38
in stock
|
Buy Now | |
Powell Electronics
from US$9.78
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.34
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$7.41
|
-
|
Buy Now | |
element14
from US$7.57
|
-
|
Buy Now | |
Sager
from US$7.77
|
-
|
Buy Now | |
Farnell
from US$8.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Number of Positions | 22 |
---|---|
Number of Power Positions | 2 |
Number of Signal Positions | 20 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Power Conductor Insulation Diameter | 5.59mm, .22in |
Signal Conductor Insulation Diameter | .15in, 3.81mm |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 23 |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Standard |
Sealable | No |
Contact Type | Socket |
Shell Type | All Plastic |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
CPC SIZE 23-22 PLUG ASSY | TTI Europe |
Connector Housing CPC Plug Assy 22 Pos. Sz. 23 Series 4 Free Hang Std Sex | TE Connectivity 206612-1 | RS Americas |
Housing,plug,size 23,std,22W,CPC | RS |
Circular Connector Plug Size 23 22 Position Free Hanging | Newark Electronics |
Conn CPC SKT 22 POS ST Cable Mount 22 Terminal 1 Port | Avnet America |
TE Connectivity Plug, Socket, 22 Contacts, Thermoplastic | Distrelec |
CPC PLUG ASSEMBLY SIZE 23-22 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 22 Sealable: No Housing 600 VDC Wire-to-Wire 22 | Circular Power Connector | Part Number: 206612-1 | Internal Number: 206612-1 | TE Connectivity | TE Store |
Plug | Transfer Multisort Elektronik |
CPC Series4 High Density FreeHanging Plug 22 Position Circular Plastic Connector | Future Electronics |
CONNECTOR, CIRCULAR | element14 |
Standard Circular Connector PLUG 23-22M | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 4 |
RoHS: | Unknown |
Product Range | CPC Series 4 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 22Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 23-22 |
No. of Positions | 22Ways |
Where can I find additional details, specifications and documents for a 206612-1?
Additional datasheets, footprints and schematics for 206612-1 are listed on our Part Details page. You can also find images and similar parts to 206612-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206612-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206612-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206612-1 fall under?
The 206612-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206612-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206612-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206612-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206612-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Boersig and RS Americas have stock available or on a lead time for 206612-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206612-1 often in real-time on the comparison pages.
What if I can't find stock of 206612-1?
You can fill out our help required form which you can use to request a quote for 206612-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.