Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.30
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$5.35
|
6,572
in stock
|
Buy Now | |
Chip One Stop
from US$4.43
|
5,145
in stock
|
Buy Now | |
TE Store
from US$10.79
|
4,679
in stock
|
Buy Now | |
TTI Europe
from US$3.89
|
1,135
in stock
|
Buy Now | |
Farnell
from US$7.16
|
940
in stock
|
Buy Now | |
Heilind Electronics
from US$7.17
|
545
in stock
|
Buy Now | |
Boersig
from US$6.76
|
491
in stock
|
Buy Now | |
Newark Electronics
from US$6.98
|
242
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.17
|
163
in stock
|
Buy Now | |
element14
from US$6.10
|
136
in stock
|
Buy Now | |
RS Americas
from US$6.16
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.18
|
13
in stock
|
Buy Now | |
Future Electronics
from US$5.57
|
10
in stock
|
Buy Now | |
Distrelec
from US$5.70
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,769
in stock
|
Buy Now | |
Avnet America
from US$4.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 22 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 20 |
Number of Power Positions | 2 |
Contact Protection | With |
Reverse Gender | Standard |
Power Conductor Insulation Diameter | 5.59mm, .22in |
Signal Conductor Insulation Diameter | .15in, 3.81mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | No |
Connector Mounting Type | Panel |
Mating Retention | With |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Product Type | Housing |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Connector RECPT SQUARE 23-22M | Rapid Electronics |
RECEPT ASSY,SZ 23-22,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 22 Sealable: No Housing 600 VDC Wire-to-Panel 22 | Cpc Connector Housing & Series 4 | Part Number: 206613-1 | Internal Number: 206613-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR, RCPT, 22POS | Farnell |
RECEPT ASSYSZ 23-22CPC | Heilind Electronics |
Circular Connector Receptacle Size 23, 22 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR | element14 |
Housing,rcpt,PM,shell size 23, 22W,CPC | RS |
Connector Housing CPC Recept. Assy 22Pos Sz 23 Series 4 Panel Mnt Std Sex | TE Connectivity 206613-1 | RS Americas |
Socket | Transfer Multisort Elektronik |
CPC Series 4 Panel Mount Receptacle 22 Position Circular Plastic Connector | Future Electronics |
TE Connectivity Receptacle, Plug, 22 Contacts, 8.34A, 250V | Distrelec |
Conn CPC PIN 22 POS ST Panel Mount 22 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series 4 |
RoHS: | Unknown |
Product Range | CPC Series 4 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 22Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 23-22 |
No. of Positions | 22Ways |
Where can I find additional details, specifications and documents for a 206613-1?
Additional datasheets, footprints and schematics for 206613-1 are listed on our Part Details page. You can also find images and similar parts to 206613-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206613-1 fall under?
The 206613-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206613-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206613-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206613-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206613-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, TTI Europe and Farnell have stock available or on a lead time for 206613-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206613-1 often in real-time on the comparison pages.
What if I can't find stock of 206613-1?
You can fill out our help required form which you can use to request a quote for 206613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.