Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.98
|
174
in stock
|
Buy Now | |
RS Americas
from US$7.26
|
221
in stock
|
Buy Now | |
Newark Electronics
from US$10.46
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$10.95
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
26
in stock
|
Buy Now | |
Distrelec
from US$8.83
|
26
in stock
|
Buy Now | |
Future Electronics
from US$7.60
|
-
|
Buy Now | |
Avnet America
from US$6.31
|
-
|
Buy Now | |
element14
from US$9.75
|
-
|
Buy Now | |
Boersig
from US$7.68
|
-
|
Buy Now | |
TTI Europe
from US$6.80
|
-
|
Buy Now | |
Farnell
from US$11.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Keying | A |
Seal Type | Peripheral |
Number of Signal Positions | 37 |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Body Orientation | Straight |
Shell Size | 23 |
Housing Material | Thermoplastic |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Standard |
Product Type | Housing |
Contact Type | Pin |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Connector Housing CPC Receptacle 37 Pos. Sz. 23 Series 1 Panel Mnt Std Sex | TE Connectivity 206151-3 | RS Americas |
37way sealed fixed receptacle (plug),13A | RS |
Cpcrecptsealedsize23-37 Rohs Compliant: Yes |Amp Te Connectivity 206151-3 | Newark Electronics |
Standard Circular Conn REC PIN 23-37 PNL SEALED | Rapid Electronics |
TE Connectivity CPC RECPT SEALED SIZE 23-37 Standard Cir | Distrelec |
Conn Sealed CPC PIN 37 POS Crimp ST Panel Mount 37 Terminal 1 Port | Avnet America |
CIRCULAR SHELL, SIZE 23, NYLON | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Shell Type | - |
For Use With | Multimate Pin Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Connector Shell Size | 23 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206151-3?
Additional datasheets, footprints and schematics for 206151-3 are listed on our Part Details page. You can also find images and similar parts to 206151-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206151-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206151-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206151-3 fall under?
The 206151-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206151-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206151-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206151-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206151-3 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 206151-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206151-3 often in real-time on the comparison pages.
What if I can't find stock of 206151-3?
You can fill out our help required form which you can use to request a quote for 206151-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.