Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.75
|
236
in stock
|
Buy Now | |
Rapid Electronics
from US$5.35
|
7,714
in stock
|
Buy Now | |
Newark Electronics
from US$5.78
|
5,006
in stock
|
Buy Now | |
Chip One Stop
from US$4.85
|
5,006
in stock
|
Buy Now | |
Heilind Electronics
from US$6.88
|
3,883
in stock
|
Buy Now | |
Sager
from US$4.17
|
848
in stock
|
Buy Now | |
Boersig
from US$6.76
|
818
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.88
|
777
in stock
|
Buy Now | |
TE Store
from US$10.48
|
700
in stock
|
Buy Now | |
element14
from US$5.78
|
640
in stock
|
Buy Now | |
Farnell
from US$5.66
|
504
in stock
|
Buy Now | |
TTI Europe
from US$4.20
|
280
in stock
|
Buy Now | |
RS Americas
from US$4.74
|
131
in stock
|
Buy Now | |
RS
from US$5.91
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.20
|
14
in stock
|
Buy Now | |
Distrelec
from US$5.84
|
13
in stock
|
Buy Now | |
Conrad
from US$10.15
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,100
in stock
|
Buy Now | |
Avnet America
-
|
160
in stock
|
Buy Now | |
Carlton-Bates
from US$5.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Keying | A |
Reverse Numbering | Without |
Number of Signal Positions | 37 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Standard |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Housing Type | Receptacle |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn RECEPTACLE 37 PIN free | Rapid Electronics |
23-37 F.h. Recept |Amp Te Connectivity 206151-2 | Newark Electronics |
Standard Circular Connector RECEPTACLE 37 PIN free hanging s.s. 23 | Sager |
23-37 F.H. RECEPT Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206151-2 | Internal Number: 206151-2 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 37 | element14 |
CIRCULAR, RECEPTACLE, 23-37, FREE | Farnell |
CIRC REC PIN 23-37 F/H | TTI Europe |
37 Position Size 23 Free Hanging Housing Circular Connector | Future Electronics |
Connector Housing CPC Receptacle 37 Pos. Sz. 23 Series 1 Free Hang Std Sex | TE Connectivity 206151-2 | RS Americas |
37 way pin contact free receptacle,13A | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Receptacle, Plug, 37 Contacts, 600V | Distrelec |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Conn CPC PIN 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet Abacus |
AMP CPC Series 1 206151-2 Miniature Circular Connector, 37 pos., Pin Terminal, Size 23 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 23-37 |
No. of Positions | 37Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 206151-2?
Additional datasheets, footprints and schematics for 206151-2 are listed on our Part Details page. You can also find images and similar parts to 206151-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206151-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206151-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206151-2 fall under?
The 206151-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206151-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206151-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206151-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206151-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Heilind Electronics and Sager have stock available or on a lead time for 206151-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206151-2 often in real-time on the comparison pages.
What if I can't find stock of 206151-2?
You can fill out our help required form which you can use to request a quote for 206151-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.