Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.69
|
410
in stock
|
Buy Now | |
TE Store
from US$10.29
|
4,309
in stock
|
Buy Now | |
Heilind Electronics
from US$6.23
|
2,238
in stock
|
Buy Now | |
Newark Electronics
from US$5.02
|
2,115
in stock
|
Buy Now | |
Avnet America
from US$4.17
|
2,115
in stock
|
Buy Now | |
element14
from US$5.56
|
1,455
in stock
|
Buy Now | |
Future Electronics
from US$3.91
|
1,210
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
939
in stock
|
Buy Now | |
TTI Europe
from US$4.03
|
930
in stock
|
Buy Now | |
RS Americas
from US$4.59
|
899
in stock
|
Buy Now | |
Boersig
from US$5.00
|
587
in stock
|
Buy Now | |
Farnell
from US$4.87
|
430
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.23
|
373
in stock
|
Buy Now | |
Rapid Electronics
from US$6.31
|
145
in stock
|
Buy Now | |
Sager
from US$4.04
|
142
in stock
|
Buy Now | |
Electro Enterprises
from US$5.42
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.28
|
30
in stock
|
Buy Now | |
Distrelec
from US$5.50
|
14
in stock
|
Buy Now | |
Conrad
from US$7.03
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,180
in stock
|
Buy Now | |
Carlton-Bates
from US$3.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Keying | A |
Number of Signal Positions | 37 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Standard |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
23-37 RECEPT STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206151-1 | Internal Number: 206151-1 | TE Connectivity | TE Store |
206151-1 Rohs Compliant: Yes |Amp Te Connectivity 206151-1 | Newark Electronics |
Conn CPC PIN 37 POS Crimp ST Panel Mount 37 Terminal 1 Port | Avnet America |
CIRCULAR, RECEPTACLE, 23-37, PANEL | element14 |
CPC Series 1 Panel Mount Receptacle 37 Position Circular Plastic Connector | Future Electronics |
CPC SIZE 23-37 RECPT | TTI Europe |
Circular Plastic Connector Plug Assembly Sz23 Panel Mount Std Sex 37 Position | TE Connectivity 206151-1 | RS Americas |
37 way pin contact fixed receptacle,13A | RS |
Standard Circular Conn RECEPTACLE 37 PIN shell | Rapid Electronics |
Standard Circular Connector RECEPTACLE 37 PIN shell size 23 | Sager |
Socket | Transfer Multisort Elektronik |
TE Connectivity Receptacle, Plug, 37 Contacts, 600V | Distrelec |
Case material: Thermoplastic UL94V-1 | Conrad |
Circular Receptacle Size 23 37 pos. Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 23-37 |
Insulation Resistance | 5000Mohm |
No. of Positions | 37Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 206151-1?
Additional datasheets, footprints and schematics for 206151-1 are listed on our Part Details page. You can also find images and similar parts to 206151-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206151-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206151-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206151-1 fall under?
The 206151-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206151-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206151-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206151-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206151-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 206151-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206151-1 often in real-time on the comparison pages.
What if I can't find stock of 206151-1?
You can fill out our help required form which you can use to request a quote for 206151-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.