Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.00
|
95
in stock
|
Buy Now | |
TE Store
from US$20.13
|
411
in stock
|
Buy Now | |
RS
from US$15.41
|
382
in stock
|
Buy Now | |
Heilind Electronics
from US$16.79
|
282
in stock
|
Buy Now | |
Future Electronics
from US$6.22
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$13.07
|
95
in stock
|
Buy Now | |
element14
from US$14.88
|
95
in stock
|
Buy Now | |
RS Americas
from US$11.69
|
85
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.79
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$17.05
|
3
in stock
|
Buy Now | |
Avnet America
from US$13.12
|
-
|
Buy Now | |
Boersig
from US$14.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Keying | A |
Number of Signal Positions | 16 |
Reverse Numbering | Without |
Number of Power Positions | 0 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Black |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Carton |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Shielded | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
RECEPT,SZ 17-16 CPC,W/INSERTS Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206036-8 | Internal Number: 206036-8 | TE Connectivity | TE Store |
RECEPTACLE,SZ 17-16 CPC,W/INSERTS | RS |
RECEPTSZ 17-16 CPCW/INSERTS | Heilind Electronics |
CPC Series 1 Panel Mount Socket 16 Position Circular Plasitc Connector | Future Electronics |
Circular Connector, Receptacle, 17-16, Panel | Newark Electronics |
CIRCULAR CONNECTOR, RECEPTACLE, 17-16, PANEL | element14 |
Recept, Sz 17-16 Cpc, W/Inserts | TE Connectivity 206036-8 | RS Americas |
Standard Circular Connector RECEPT SZ 17-16 CPC | Rapid Electronics |
Conn CPC PIN 16 POS ST Panel Mount 16 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 206036-8?
Additional datasheets, footprints and schematics for 206036-8 are listed on our Part Details page. You can also find images and similar parts to 206036-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206036-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206036-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206036-8 fall under?
The 206036-8 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206036-8 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206036-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 206036-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206036-8 have stock available?
Authorised distributors including TE Store, RS, Heilind Electronics, Future Electronics and Newark Electronics have stock available or on a lead time for 206036-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206036-8 often in real-time on the comparison pages.
What if I can't find stock of 206036-8?
You can fill out our help required form which you can use to request a quote for 206036-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.