Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.40
|
103
in stock
|
Buy Now | |
Rapid Electronics
from US$7.98
|
713
in stock
|
Buy Now | |
TE Store
from US$11.41
|
259
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
249
in stock
|
Buy Now | |
Chip One Stop
from US$6.88
|
113
in stock
|
Buy Now | |
Farnell
from US$8.13
|
100
in stock
|
Buy Now | |
RS Americas
from US$6.94
|
60
in stock
|
Buy Now | |
Avnet America
from US$6.12
|
-
|
Buy Now | |
element14
from US$8.33
|
-
|
Buy Now | |
Boersig
from US$8.29
|
-
|
Buy Now | |
Distrelec
from US$9.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Power Positions | 0 |
Seal Type | Peripheral |
Number of Signal Positions | 16 |
Number of Positions | 16 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
Housing Color | Black |
Shell Size | 17 |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Sealable | Yes |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Immersion |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Circular Conn RECEPTACLE 16 PIN free | Rapid Electronics |
CPC RECPT ASSEMBLY SIZE 17-16 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: Yes Housing 600 VDC Wire-to-Wire 16 | Two-Piece Receptacle & Cpc Series 6 | Part Number: 206036-5 | Internal Number: 206036-5 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 16Pos, Crimp | Newark Electronics |
16 way sealed free receptacle (plug),13A | RS |
CIRCULAR CONNECTOR, RCPT, 16POS, CRIMP | Farnell |
Connector Housing CPC Recept. Assy 16Pos Sz 17 Series 1 Panel Mnt Std Sex | TE Connectivity 206036-5 | RS Americas |
Conn CPC PIN 16 POS ST Cable Mount 16 Terminal 1 Port | Avnet America |
66F6169 | element14 |
TE Connectivity Receptacle, Plug, 16 Contacts, 8.34A, 250V | Distrelec |
Where can I find additional details, specifications and documents for a 206036-5?
Additional datasheets, footprints and schematics for 206036-5 are listed on our Part Details page. You can also find images and similar parts to 206036-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206036-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206036-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206036-5 fall under?
The 206036-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206036-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206036-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 206036-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206036-5 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 206036-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206036-5 often in real-time on the comparison pages.
What if I can't find stock of 206036-5?
You can fill out our help required form which you can use to request a quote for 206036-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.