Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.17
|
424
in stock
|
Buy Now | |
Heilind Electronics
from US$9.86
|
664
in stock
|
Buy Now | |
Distrelec
from US$11.98
|
299
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.86
|
199
in stock
|
Buy Now | |
RS Americas
from US$6.98
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$10.16
|
169
in stock
|
Buy Now | |
TE Store
from US$14.94
|
118
in stock
|
Buy Now | |
Chip One Stop
from US$20.50
|
104
in stock
|
Buy Now | |
Rapid Electronics
from US$13.84
|
25
in stock
|
Buy Now | |
Conrad
from US$13.89
|
10
in stock
|
Buy Now | |
Future Electronics
from US$7.77
|
-
|
Buy Now | |
Avnet America
from US$9.75
|
-
|
Buy Now | |
element14
from US$8.12
|
-
|
Buy Now | |
Boersig
from US$9.71
|
-
|
Buy Now | |
Carlton-Bates
from US$7.37
|
-
|
Buy Now | |
TTI Europe
from US$6.97
|
-
|
Buy Now | |
Farnell
from US$8.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 16 |
Seal Type | Peripheral |
Keying | A |
Number of Positions | 16 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
Housing Color | Black |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Panel |
Shell Type | All Plastic |
Fluid Resistance | Immersion |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
16way sealed fixed receptacle (plug),13A | RS |
TE Connectivity Receptacle, Plug, 16 Contacts, 8.34A, 250V | Distrelec |
Connector Housing CPC Receptacle 16 Pos. Sz. 17 Series 1 Panel Mnt Std Sex | TE Connectivity 206036-4 | RS Americas |
Circular Conn, Rcpt, 16Pos, Crimp | Newark Electronics |
CPC RECPT SEALED SIZE 17-16 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 16 Sealable: Yes Housing 600 VDC Wire-to-Panel 16 | Two-Piece Receptacle & Cpc Series 6 | Part Number: 206036-4 | Internal Number: 206036-4 | TE Connectivity | TE Store |
Standard Circular Conn RECEPTACLE 16 PIN shell | Rapid Electronics |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
CPC Series 6 Position Threaded Panel Mount Receptacle CPC Circular Connector | Future Electronics |
Conn CPC PIN 16 POS ST Panel Mount 16 Terminal 1 Port | Avnet America |
CIRCULAR SHELL, SIZE 17, NYLON | element14 |
Miniature Circular Connector, 16 pos., Pin Terminal, Size 17 Shell, Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Shell Type | - |
For Use With | Multimate Pin Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Connector Shell Size | 17 |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 206036-4?
Additional datasheets, footprints and schematics for 206036-4 are listed on our Part Details page. You can also find images and similar parts to 206036-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206036-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206036-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206036-4 fall under?
The 206036-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206036-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206036-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206036-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206036-4 have stock available?
Authorised distributors including Heilind Electronics, RS, Distrelec, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 206036-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206036-4 often in real-time on the comparison pages.
What if I can't find stock of 206036-4?
You can fill out our help required form which you can use to request a quote for 206036-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.